STEGO Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 02541.3-13

Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego - 92Y4872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
92Y4872
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 92Y4872
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series

ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4872
Product Name Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901UT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details