CSL0901UT is Lens type Chip LED.
CSL0901UT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.
Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
LED, RED, 280MCD, 620NM, 0608; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090x RoHS Compliant: Yes
Standard LEDs - SMD LED RED HIGH BRIGHTNESS LENS
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CSL0901UT | CSL0901UT | CSL0901UTCT-ND | 68AC4706 | CSL0901UT |
| Product Name | High brightness Lens Type LED | High brightness Lens Type LED | LED Indication - Discrete | Led, Red, 280Mcd, 620Nm, 0608; Led Colour Rohm | Standard LEDs - SMD |
| LED Type | Red | Red | Red | Red | |
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) | 620 nm (6200 Å) | 620 nm (6200 Å) | |
| Optical Power Output | 50 milliwatts | 50 milliwatts | |||
| Luminous Intensity | 185 milliCandela | 185 milliCandela | 280 milliCandela | 280 milliCandela | |
| Forward Current | 20 milliamps | 25 milliamps | 20 milliamps |