STEGO Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 02541.1-11

Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego - 31AC5950 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
31AC5950
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 31AC5950
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5950
Product Name Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1357-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details