ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX2835IGC-TR

Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2128-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2128-2-ND
LED Indication - Discrete 67-2128-2-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-2128-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2128-1-ND
LED Indication - Discrete 67-2128-1-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-2128-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2128-6-ND
LED Indication - Discrete 67-2128-6-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241896-SML-LX2835IGC-TR
Optoelectronics - LED Indication - Discrete 1241896-SML-LX2835IGC-TR
Win Source Part Number: 1241896-SML-LX2835IG C-TR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 25mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 1.80mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 2835 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.64mm x 2.14mm ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2128-1,67-2128-2, SMLLX2835IGCTR,67-21 28-6 Base Product Number: SML-LX2835

Win Source Part Number: 1241896-SML-LX2835IGC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd Green, 25mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 1.80mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 2835
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.64mm x 2.14mm
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2128-1,67-2128-2,SMLLX2835IGCTR,67-2128-6
Base Product Number: SML-LX2835

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2128-2-ND 1241896-SML-LX2835IGC-TR
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Ultraviolet LED Emitter - MTE280H33-UV - Marktech Optoelectronics
Specs
LED Package: TO-5 Metal Can
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers