STEGO Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego 02541.0-01

Description
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego - 78T6202 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego
78T6202
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego 78T6202
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78T6202
Product Name Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details