STEGO Led Light Bar, White, 5W, 100Vac To 240Vac, 351Mm; Light Color Stego 02540.0-01

Description
LED LIGHT BAR, WHITE, 5W, 100VAC to 240VAC, 351MM; Light Color:White; Lumen Output:290lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:-; CCT:6500K; Forward Current @ Test:2.5A RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 5W, 100VAC to 240VAC, 351MM; Light Color:White; Lumen Output:290lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:-; CCT:6500K; Forward Current @ Test:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 5W, 100Vac To 240Vac, 351Mm; Light Color Stego - 39T1733 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 5W, 100Vac To 240Vac, 351Mm; Light Color Stego
39T1733
Led Light Bar, White, 5W, 100Vac To 240Vac, 351Mm; Light Color Stego 39T1733
LED LIGHT BAR, WHITE, 5W, 100VAC to 240VAC, 351MM; Light Color:White; Lumen Output:290lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:-; CCT:6500K; Forward Current @ Test:2.5A RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 5W, 100VAC to 240VAC, 351MM; Light Color:White; Lumen Output:290lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:-; CCT:6500K; Forward Current @ Test:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1733
Product Name Led Light Bar, White, 5W, 100Vac To 240Vac, 351Mm; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
View Details