STEGO Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego 02540.0-00-0003

Description
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego - 92Y4860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego
92Y4860
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego 92Y4860
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4860
Product Name Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details