STEGO Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 02220.0-30

Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:600mm; IP Rating:IP20; Product Range:LED 022 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:600mm; IP Rating:IP20; Product Range:LED 022 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego - 30AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
30AH0117
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 30AH0117
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:600mm; IP Rating:IP20; Product Range:LED 022 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:600mm; IP Rating:IP20; Product Range:LED 022 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0117
Product Name Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details