STEGO Cooling Fan, 16.2Cfm, 240Vac, Din Rail; Product Range Stego 01925.0-00

Description
COOLING FAN, 16.2CFM, 240VAC, DIN RAIL; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:61mm; External Width - Metric:50mm; External Depth - Metric:136mm RoHS Compliant: Yes
Datasheet
Description
COOLING FAN, 16.2CFM, 240VAC, DIN RAIL; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:61mm; External Width - Metric:50mm; External Depth - Metric:136mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan, 16.2Cfm, 240Vac, Din Rail; Product Range Stego - 86X0225 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Fan, 16.2Cfm, 240Vac, Din Rail; Product Range Stego
86X0225
Cooling Fan, 16.2Cfm, 240Vac, Din Rail; Product Range Stego 86X0225
COOLING FAN, 16.2CFM, 240VAC, DIN RAIL; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:61mm; External Width - Metric:50mm; External Depth - Metric:136mm RoHS Compliant: Yes

COOLING FAN, 16.2CFM, 240VAC, DIN RAIL; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:61mm; External Width - Metric:50mm; External Depth - Metric:136mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 86X0225
Product Name Cooling Fan, 16.2Cfm, 240Vac, Din Rail; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details