Hammond Manufacturing Company Inc. Electrical - Climate Control - Air Conditioners - Indoor DTT6401B460LG

Description
Description Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management system, which prevents condensate from penetrating the enclosure. High reliability and long maintenance intervals Standards Maintains NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Mounting via tool-less sash fasteners Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote
Description
Description Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management system, which prevents condensate from penetrating the enclosure. High reliability and long maintenance intervals Standards Maintains NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Mounting via tool-less sash fasteners Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Air Conditioners - Indoor - DTT6401B460LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Air Conditioners - Indoor
DTT6401B460LG
Electrical - Climate Control - Air Conditioners - Indoor DTT6401B460LG
Description Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management system, which prevents condensate from penetrating the enclosure. High reliability and long maintenance intervals Standards Maintains NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Mounting via tool-less sash fasteners Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle

Description

  • Designed for top mounting where space limitations do not allow side mounting on the enclosure surface.
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Excellent security level due to patented condensate management system, which prevents condensate from penetrating the enclosure.
  • High reliability and long maintenance intervals

Standards

  • Maintains NEMA 12 rating
  • IP 54
  • UR, cUR and CE

Features

  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units.
  • Built in condensate evaporator.
  • Continuous air circulation from high capacity fans.
  • EMI/RFI suppression meets CE.
  • Self-diagnostics on startup.
  • Fault indication via LED light.
  • Provision for door contact allowing power down when enclosure door is opened.
  • Gasket, mounting kit and template for enclosure cutout and drilling are included.
  • Condensate drain hose and clamp provided.
  • Mounting via tool-less sash fasteners

Accessories

  • Remote Door Switches
  • Gasket Kits
  • Water Condensate Evaporator
  • Condensate Bottle
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Air Conditioners
Product Number DTT6401B460LG
Product Name Electrical - Climate Control - Air Conditioners - Indoor
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3141SLA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3145A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details