STEGO Filter Fan, Synthetic Mesh, 391.4Cfm; Product Range Stego 01874.9-31

Description
FILTER FAN, SYNTHETIC MESH, 391.4CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, SYNTHETIC MESH, 391.4CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Synthetic Mesh, 391.4Cfm; Product Range Stego - 19AJ5859 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Synthetic Mesh, 391.4Cfm; Product Range Stego
19AJ5859
Filter Fan, Synthetic Mesh, 391.4Cfm; Product Range Stego 19AJ5859
FILTER FAN, SYNTHETIC MESH, 391.4CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, SYNTHETIC MESH, 391.4CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 19AJ5859
Product Name Filter Fan, Synthetic Mesh, 391.4Cfm; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details