STEGO In Filter Fan, 24Vdc, 12W, 6.93 X 6.93; Product Range Stego 01872.2-30

Description
IN FILTER FAN, 24VDC, 12W, 6.93 X 6.93"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet
Description
IN FILTER FAN, 24VDC, 12W, 6.93 X 6.93"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Filter Fan, 24Vdc, 12W, 6.93 X 6.93; Product Range Stego - 31AC5934 - Newark, An Avnet Company
Chicago, IL, United States
In Filter Fan, 24Vdc, 12W, 6.93 X 6.93; Product Range Stego
31AC5934
In Filter Fan, 24Vdc, 12W, 6.93 X 6.93; Product Range Stego 31AC5934
IN FILTER FAN, 24VDC, 12W, 6.93 X 6.93"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

IN FILTER FAN, 24VDC, 12W, 6.93 X 6.93"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5934
Product Name In Filter Fan, 24Vdc, 12W, 6.93 X 6.93; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details