STEGO In Filter Fan, 24Vdc, 4.1W, 4.88 X 4.88; Product Range Stego 01871.2-30

Description
IN FILTER FAN, 24VDC, 4.1W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet
Description
IN FILTER FAN, 24VDC, 4.1W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Filter Fan, 24Vdc, 4.1W, 4.88 X 4.88; Product Range Stego - 31AC5931 - Newark, An Avnet Company
Chicago, IL, United States
In Filter Fan, 24Vdc, 4.1W, 4.88 X 4.88; Product Range Stego
31AC5931
In Filter Fan, 24Vdc, 4.1W, 4.88 X 4.88; Product Range Stego 31AC5931
IN FILTER FAN, 24VDC, 4.1W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

IN FILTER FAN, 24VDC, 4.1W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5931
Product Name In Filter Fan, 24Vdc, 4.1W, 4.88 X 4.88; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3161SLA4N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details