STEGO Filter Fan, Plastic, 500M3/h, 230Vac; Product Range Stego 01861.0-00

Description
FILTER FAN, PLASTIC, 500M3/H, 230VAC; Product Range:RFP 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:180.1mm; External Width - Metric:354mm; External Depth - Metric:354mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 500M3/H, 230VAC; Product Range:RFP 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:180.1mm; External Width - Metric:354mm; External Depth - Metric:354mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 500M3/h, 230Vac; Product Range Stego - 64R1213 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 500M3/h, 230Vac; Product Range Stego
64R1213
Filter Fan, Plastic, 500M3/h, 230Vac; Product Range Stego 64R1213
FILTER FAN, PLASTIC, 500M3/H, 230VAC; Product Range:RFP 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:180.1mm; External Width - Metric:354mm; External Depth - Metric:354mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 500M3/H, 230VAC; Product Range:RFP 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:180.1mm; External Width - Metric:354mm; External Depth - Metric:354mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 64R1213
Product Name Filter Fan, Plastic, 500M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3081A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details