Status Instruments, Inc. Smart Universal Signal Conditioner SEM1720

Description
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY
Datasheet
Description
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Universal Signal Conditioner - SEM1720 - Status Instruments, Inc.
Somerset, NJ, United States
Smart Universal Signal Conditioner
SEM1720
Smart Universal Signal Conditioner SEM1720
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY

INTRODUCTION

The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC.

• DIRECT USB CONNECTION FOR CONFIGURATION
• RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS
• ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT
• DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY
• UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION
• USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS
• 5 YEAR WARRANTY

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Signal Conditioners
Product Number SEM1720
Product Name Smart Universal Signal Conditioner
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2837534 - RS Components, Ltd.
Specs
Agency Approval NO
DC Voltage 9/30 V dc
Inputs RS422
View Details
SCD1 Series Signal Conditioners - SCD1/G20 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers