WAGO Current signal conditioner 857-550

Description
Current signal conditioner; Current input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Request a Quote Datasheet
Description
Current signal conditioner; Current input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current signal conditioner - 857-550 - WAGO
Germantown, WI, United States
Current signal conditioner
857-550
Current signal conditioner 857-550
Current signal conditioner; Current input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²

Current signal conditioner; Current input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²

Supplier's Site Datasheet
Signal Conditioners and Isolators - 2946-857-550-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2946-857-550-ND
Signal Conditioners and Isolators 2946-857-550-ND
CURRENT SIGNAL CONDITIONER; CURR

CURRENT SIGNAL CONDITIONER; CURR

Buy Now Datasheet
Signal Conditioners and Isolators - 857-550 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
857-550
Signal Conditioners and Isolators 857-550
CURRENT SIGNAL CONDITIONER; CURR

CURRENT SIGNAL CONDITIONER; CURR

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 857-550 2946-857-550-ND 857-550
Product Name Current signal conditioner Signal Conditioners and Isolators Signal Conditioners and Isolators
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Filter module - 750-624/020-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Temperature signal conditioner - 857-818 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Filter module - 750-626/025-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers