Status Instruments, Inc. Smart Process Signal Isolator / Conditioner SEM1600VI

Description
INTRODUCTION The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on both input and output meaning the product can accept sink or source mA applications. There are a number of free software tools available including 22 segment user linearization / profiling, math functions and input signal damping. These enable you to configure the product exactly to your requirements. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1600VI and your PC. • SIMPLE CONFIGURATION VIA USB PORT • -50 to 50VDC or -50 to 50mA INPUT • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • 22 SEGMENT USER LINEARIZATION • DIN RAIL MOUNT
Datasheet
Description
INTRODUCTION The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on both input and output meaning the product can accept sink or source mA applications. There are a number of free software tools available including 22 segment user linearization / profiling, math functions and input signal damping. These enable you to configure the product exactly to your requirements. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1600VI and your PC. • SIMPLE CONFIGURATION VIA USB PORT • -50 to 50VDC or -50 to 50mA INPUT • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • 22 SEGMENT USER LINEARIZATION • DIN RAIL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Process Signal Isolator / Conditioner - SEM1600VI - Status Instruments, Inc.
Somerset, NJ, United States
Smart Process Signal Isolator / Conditioner
SEM1600VI
Smart Process Signal Isolator / Conditioner SEM1600VI
INTRODUCTION The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on both input and output meaning the product can accept sink or source mA applications. There are a number of free software tools available including 22 segment user linearization / profiling, math functions and input signal damping. These enable you to configure the product exactly to your requirements. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1600VI and your PC. • SIMPLE CONFIGURATION VIA USB PORT • -50 to 50VDC or -50 to 50mA INPUT • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • 22 SEGMENT USER LINEARIZATION • DIN RAIL MOUNT

INTRODUCTION
The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on both input and output meaning the product can accept sink or source mA applications.

There are a number of free software tools available including 22 segment user linearization / profiling, math functions and input
signal damping. These enable you to configure the product exactly to your requirements.

For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC.

Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1600VI and your PC.

• SIMPLE CONFIGURATION VIA USB PORT
• -50 to 50VDC or -50 to 50mA INPUT
• CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT
• POWERED BY 10 to 32VAC or 10 to 48VDC
• 22 SEGMENT USER LINEARIZATION
• DIN RAIL MOUNT

Supplier's Site Datasheet
Signal Conditioners and Isolators - SEM1600VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
SEM1600VI
Signal Conditioners and Isolators SEM1600VI
mA / VOLTAGE SIGNAL CONDITIONER

mA / VOLTAGE SIGNAL CONDITIONER

Buy Now

Technical Specifications

  Status Instruments, Inc. Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners
Product Number SEM1600VI SEM1600VI
Product Name Smart Process Signal Isolator / Conditioner Signal Conditioners and Isolators
Signal Conditioning SigIsol Signal Conditioner
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None; Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1923396 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analogue charge amplifier (287000 pC) - 1-CMA287 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Charge Input; Piezo electric (charge)
View Details