Status Instruments, Inc. Loop Powered LED Indicator DM700

Description
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of a simple menu. The menu allows the user to select units, input/output scaling, offset, decimal point position, and password protection. The DM700 I contains several linearizations which can be applied to display: square root, x 3/2, x 5/2 or a user defined 19 segment linearization curve. The entire DM700 I is sealed in a Cap that fits directly into the SCH Series of NEMA 4X and Explosion Proof housings. Housings have provisions for including temperature transmitters.
Datasheet
Description
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of a simple menu. The menu allows the user to select units, input/output scaling, offset, decimal point position, and password protection. The DM700 I contains several linearizations which can be applied to display: square root, x 3/2, x 5/2 or a user defined 19 segment linearization curve. The entire DM700 I is sealed in a Cap that fits directly into the SCH Series of NEMA 4X and Explosion Proof housings. Housings have provisions for including temperature transmitters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered LED Indicator - DM700 - Status Instruments, Inc.
Somerset, NJ, United States
Loop Powered LED Indicator
DM700
Loop Powered LED Indicator DM700
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of a simple menu. The menu allows the user to select units, input/output scaling, offset, decimal point position, and password protection. The DM700 I contains several linearizations which can be applied to display: square root, x 3/2, x 5/2 or a user defined 19 segment linearization curve. The entire DM700 I is sealed in a Cap that fits directly into the SCH Series of NEMA 4X and Explosion Proof housings. Housings have provisions for including temperature transmitters.

The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of a simple menu. The menu allows the user to select units, input/output scaling, offset, decimal point position, and password protection. The DM700 I contains several linearizations which can be applied to display: square root, x 3/2, x 5/2 or a user defined 19 segment linearization curve. The entire DM700 I is sealed in a Cap that fits directly into the SCH Series of NEMA 4X and Explosion Proof housings. Housings have provisions for including temperature transmitters.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Digital Panel Meters
Product Number DM700
Product Name Loop Powered LED Indicator
Features Intrinsically safe
Display Type Numeric
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details