Status Instruments, Inc. True Rms Current And Voltmeter For Ac And Dc DM3430

Description
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding” to always show the maximum resolution.
Datasheet
Description
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding” to always show the maximum resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Rms Current And Voltmeter For Ac And Dc - DM3430 - Status Instruments, Inc.
Somerset, NJ, United States
True Rms Current And Voltmeter For Ac And Dc
DM3430
True Rms Current And Voltmeter For Ac And Dc DM3430
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding” to always show the maximum resolution.

TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC

The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding” to always show the maximum resolution.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Digital Panel Meters
Product Number DM3430
Product Name True Rms Current And Voltmeter For Ac And Dc
Outputs Parallel Communications (optional feature); Serial Communications (optional feature); Relay (optional feature)
Features Adjustable Display; Alarms (optional feature); Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details