MSA Safety Cairns 1010 Composite Fire Helmets

Description
A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding, high temperature, glass-filled polymer faceshield/goggle hardware. The ultra high temperature (TPR) edge trim will not melt or drip. A Nomex chinstrap with one-hand quick release buckle and postman slide allows quick and easy adjustment. A choice of Nomex or Pbi/Kevlar earlap increases neck/ear coverage and protection and the patented shell release increases neck and head protection. A high-temperature foam cap increases thermal and impact protection and a higher temperature impact cap liner resists distortion at higher temperatures. An exclusive SCBA interface front headband adjustment matches the fit of any SCBA mask and the three-position rear ratchet height adjustment ensures a secure and comfortable fit for all head sizes between 6-3/8 and 8-3/8 inches. A choice of flannel or leather cushion liners, removable for washing and upgrading, provides greater ease and comfort.
Request a Quote Datasheet
Description
A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding, high temperature, glass-filled polymer faceshield/goggle hardware. The ultra high temperature (TPR) edge trim will not melt or drip. A Nomex chinstrap with one-hand quick release buckle and postman slide allows quick and easy adjustment. A choice of Nomex or Pbi/Kevlar earlap increases neck/ear coverage and protection and the patented shell release increases neck and head protection. A high-temperature foam cap increases thermal and impact protection and a higher temperature impact cap liner resists distortion at higher temperatures. An exclusive SCBA interface front headband adjustment matches the fit of any SCBA mask and the three-position rear ratchet height adjustment ensures a secure and comfortable fit for all head sizes between 6-3/8 and 8-3/8 inches. A choice of flannel or leather cushion liners, removable for washing and upgrading, provides greater ease and comfort.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cairns 1010 Composite Fire Helmets -  - MSA Safety
Cranberry Twp., PA, United States
Cairns 1010 Composite Fire Helmets
Cairns 1010 Composite Fire Helmets
A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding, high temperature, glass-filled polymer faceshield/goggle hardware. The ultra high temperature (TPR) edge trim will not melt or drip. A Nomex chinstrap with one-hand quick release buckle and postman slide allows quick and easy adjustment. A choice of Nomex or Pbi/Kevlar earlap increases neck/ear coverage and protection and the patented shell release increases neck and head protection. A high-temperature foam cap increases thermal and impact protection and a higher temperature impact cap liner resists distortion at higher temperatures. An exclusive SCBA interface front headband adjustment matches the fit of any SCBA mask and the three-position rear ratchet height adjustment ensures a secure and comfortable fit for all head sizes between 6-3/8 and 8-3/8 inches. A choice of flannel or leather cushion liners, removable for washing and upgrading, provides greater ease and comfort.

A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding, high temperature, glass-filled polymer faceshield/goggle hardware. The ultra high temperature (TPR) edge trim will not melt or drip. A Nomex chinstrap with one-hand quick release buckle and postman slide allows quick and easy adjustment. A choice of Nomex or Pbi/Kevlar earlap increases neck/ear coverage and protection and the patented shell release increases neck and head protection. A high-temperature foam cap increases thermal and impact protection and a higher temperature impact cap liner resists distortion at higher temperatures. An exclusive SCBA interface front headband adjustment matches the fit of any SCBA mask and the three-position rear ratchet height adjustment ensures a secure and comfortable fit for all head sizes between 6-3/8 and 8-3/8 inches. A choice of flannel or leather cushion liners, removable for washing and upgrading, provides greater ease and comfort.

Supplier's Site Datasheet

Technical Specifications

  MSA Safety
Product Category Eyewear
Product Name Cairns 1010 Composite Fire Helmets
Type Goggles (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
N6A Houston Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Arctic Spectacles, Blue, Indoor/Outdoor - 1008179 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details