UOM - Each - 894520 - State Safety & Compliance">
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include UòLocÃ- Padlockable handle, reflective Haz-AlertÃ- warning labels and SpillSlopeÃ- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."
| State Safety & Compliance | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 894520 |
| Product Name | Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, self-close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each |