The EXC Cap Mounted Earmuff is a helmet-mounted passive hearing protector designed for use with MSA slotted cap-style hard hats, offering excellent attenuation and maximum ear space with a three-position adjustable design. It features a spring arm mechanism for low pressure closure and easy adjustment, even with gloves. It meets ANSI S3.19-1974 and CSA Class A standards. The NRR varies depending on the helmet used. The hygiene kit for this product includes foam cushions and inserts.
Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension and a high level of comfort.
| MSA Safety | |
|---|---|
| Product Category | Helmets and Hardhats |
| Product Number | EXC Cap Mounted Earmuff |
| Product Name | Helmet-Mounted, Passive Ear Muffs |
| Type | Helmet |