Certex UK Fall Arrest Harness POWERTEX HW PLUS r-PET Size_S_M_L L 820100050020

Description
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt and equipped with soft shoulder/back and waist paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest, waist, and leg positions. On top of all that, the webbing is entirely made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. Innovative webbing provides a 14 times reduction in bacterial growth when compared with standard webbing High tensile steel D-rings in the back and front for anchoring. Padded work positioning belt with tool holders in the back. Positioning D-rings on the side of the waist belt. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight compared to standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back, chest. Hand-washing: Up to 40°C with mild detergent.
Request a Quote
Description
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt and equipped with soft shoulder/back and waist paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest, waist, and leg positions. On top of all that, the webbing is entirely made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. Innovative webbing provides a 14 times reduction in bacterial growth when compared with standard webbing High tensile steel D-rings in the back and front for anchoring. Padded work positioning belt with tool holders in the back. Positioning D-rings on the side of the waist belt. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight compared to standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back, chest. Hand-washing: Up to 40°C with mild detergent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fall Arrest Harness POWERTEX HW PLUS r-PET Size_S_M_L L - 820100050020 - Certex UK
Harworth, United Kingdom
Fall Arrest Harness POWERTEX HW PLUS r-PET Size_S_M_L L
820100050020
Fall Arrest Harness POWERTEX HW PLUS r-PET Size_S_M_L L 820100050020
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt and equipped with soft shoulder/back and waist paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest, waist, and leg positions. On top of all that, the webbing is entirely made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. Innovative webbing provides a 14 times reduction in bacterial growth when compared with standard webbing High tensile steel D-rings in the back and front for anchoring. Padded work positioning belt with tool holders in the back. Positioning D-rings on the side of the waist belt. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight compared to standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back, chest. Hand-washing: Up to 40°C with mild detergent.

The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt and equipped with soft shoulder/back and waist paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest, waist, and leg positions.

On top of all that, the webbing is entirely made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance.

Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™.

Features:

  • Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals.
  • Innovative webbing provides a 14 times reduction in bacterial growth when compared with standard webbing
  • High tensile steel D-rings in the back and front for anchoring.
  • Padded work positioning belt with tool holders in the back.
  • Positioning D-rings on the side of the waist belt.
  • Click buckles with a color indicator showing if the buckle is safely locked.
  • Max load of 140 kg allows higher user weight compared to standard harnesses.
  • Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall).
  • RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control.

Anchoring: Back, chest.

Hand-washing: Up to 40°C with mild detergent.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Fall Arrest Systems
Product Number 820100050020
Product Name Fall Arrest Harness POWERTEX HW PLUS r-PET Size_S_M_L L
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Harness IGNITE PROTON WIND WS Skylotec Size XXL-5XL - 820100671560 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Harness ARG 40 Skylotec Size One size - 820100001110 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Harness IGNITE PROTON WIND WS Skylotec Size M-XXL - 820100471560 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details