Newport MKS Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution 9351

Description
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer resolution than conventional micrometers (typically 40-pitch threads). Easy-to-read rulings are marked in 0.0001 in. increments. These micrometers are also available on all our standard mirror mounts.
Request a Quote
Description
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer resolution than conventional micrometers (typically 40-pitch threads). Easy-to-read rulings are marked in 0.0001 in. increments. These micrometers are also available on all our standard mirror mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Irvine, CA, United States
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution
9351
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution 9351
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer resolution than conventional micrometers (typically 40-pitch threads). Easy-to-read rulings are marked in 0.0001 in. increments. These micrometers are also available on all our standard mirror mounts.

This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer resolution than conventional micrometers (typically 40-pitch threads). Easy-to-read rulings are marked in 0.0001 in. increments. These micrometers are also available on all our standard mirror mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number 9351
Product Name Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details