The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness measurements up to 600 mm strip width.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessGAUGE C.LL-50/200 |
| Product Name | Sensor system for precise thickness measurement (laser triangulation sensors) |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Laser micrometer; Gage Set or Tool Kit; Laser triangulation |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |