Starrett
Hole Saws & Core Drill Bits
SM21
Description
Starrett SM21 Hole Saw
Request a Quote
Email Supplier
Description
Starrett SM21 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2749932
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2749932 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
0.827 inch (21.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Bi-Metal
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
OAL
1.57 inch (40 mm)
Material
High Speed Steel; HSS
# of Pieces
2
View Details