Minerallac Company Drill Bit 33307

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33307 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33307
Drill Bit 33307
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 7/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33307
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.109 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 91902 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details