Starrett Hole Saws & Core Drill Bits SM20

Description
Starrett SM20 Hole Saw
Request a Quote
Description
Starrett SM20 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2749931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2749931
Hole Saws & Core Drill Bits 2749931
Starrett SM20 Hole Saw

Starrett SM20 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2749931
Product Name Hole Saws & Core Drill Bits
Diameter 0.787 inch (20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-7325 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details