Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7325

Description
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
Datasheet
Description
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7325 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7325
Wire Installation Drill Bit 48-13-7325
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
  • EXTRA LENGTH TYPE
  • 24 INCH OVERALL LENGTH
  • 3-FLAT SECURE GRIP, REDUCED SHANK TYPE
  • 1/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7325
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Auger Drill Bit - 48-13-6250 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details