Starrett Drill Bits KBPS06C

Description
Starrett KBPS06C Drill Bit
Request a Quote
Description
Starrett KBPS06C Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2768582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2768582
Drill Bits 2768582
Starrett KBPS06C Drill Bit

Starrett KBPS06C Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768582
Product Name Drill Bits
OAL 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220-19/64 - 220-19/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173131 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 10.24 inch (260 mm)
Material Carbide; Carbide
# of Pieces 1
View Details