Minerallac Company Masonry Bit 59991

Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59991 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59991
Masonry Bit 59991
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 12 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 1/2 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59991
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
E-Z LOK™ Drill - HSS - 33/64 - A1260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 33/64
View Details
Masonry Bit - 59720 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Masonry
OAL 3.00 inch (76 mm)
View Details