Starrett Hole Saws & Core Drill Bits CSC19

Description
Starrett CSC19 Drill Bit
Request a Quote
Description
Starrett CSC19 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 466766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
466766
Hole Saws & Core Drill Bits 466766
Starrett CSC19 Drill Bit

Starrett CSC19 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 466766
Product Name Hole Saws & Core Drill Bits
Diameter 0.748 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 34A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details