Starrett Hole Saws & Core Drill Bits A6-3

Description
A6-3 HOLESAW ARBOR 32-152MM
Request a Quote
Description
A6-3 HOLESAW ARBOR 32-152MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2768529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2768529
Hole Saws & Core Drill Bits 2768529
A6-3 HOLESAW ARBOR 32-152MM

A6-3 HOLESAW ARBOR 32-152MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768529
Product Name Hole Saws & Core Drill Bits
Cutting Length 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38507 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details