Stannol Solder Wire, , 1.0Mm, 100G; Flux Type Stannol 631902

Description
SOLDER WIRE, , 1.0MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 100G; Flux Type Stannol - 35M4376 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 100G; Flux Type Stannol
35M4376
Solder Wire, , 1.0Mm, 100G; Flux Type Stannol 35M4376
SOLDER WIRE, , 1.0MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4376
Product Name Solder Wire, , 1.0Mm, 100G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details