Stannol Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol 574408

Description
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol - 35M4341 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol
35M4341
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol 35M4341
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4341
Product Name Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4794197 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details