Stannol Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol 574402

Description
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol - 35M4338 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol
35M4338
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol 35M4338
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4338
Product Name Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024509 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details