Stannol Solder Wire, Ks115, 0.5Mm, 500G; Flux Type Stannol 574019

Description
SOLDER WIRE, KS115, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS115, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks115, 0.5Mm, 500G; Flux Type Stannol - 98M6259 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks115, 0.5Mm, 500G; Flux Type Stannol
98M6259
Solder Wire, Ks115, 0.5Mm, 500G; Flux Type Stannol 98M6259
SOLDER WIRE, KS115, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

SOLDER WIRE, KS115, 0.5MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M6259
Product Name Solder Wire, Ks115, 0.5Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122193 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details