LED RED DIFFUSED 0603 SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-VJDR1111C-4C52A-TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red |
| Peak Wavelength | 635 nm (6350 Å) |
| Viewing Angle | 140 degrees |