OSRAM SYLVANIA, Inc. Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania 75510

Description
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania
23AH0673
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania 23AH0673
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0673
Product Name Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details