Stanley Electric GmbH LED Indication - Discrete - VFR1105W-TR VFR1105W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1117029-VFR1105W-TR Color: Red Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 820mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1117029-VFR1105W-TR Color: Red Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 820mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VFR1105W-TR
1117029-VFR1105W-TR
LED Indication - Discrete - VFR1105W-TR 1117029-VFR1105W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1117029-VFR1105W-TR Color: Red Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 820mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1117029-VFR1105W-TR
Color: Red
Forward Voltage: 1.9V
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 820mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VFR1105W-TR
Standard LEDs - SMD VFR1105W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117029-VFR1105W-TR VFR1105W-TR
Product Name LED Indication - Discrete - VFR1105W-TR Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers