Stanley Electric GmbH LED Indication - Discrete VFJP1104LS-TR

Description
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1318-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1318-2-ND
LED Indication - Discrete 404-1318-2-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 404-1318-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1318-6-ND
LED Indication - Discrete 404-1318-6-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 404-1318-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1318-1-ND
LED Indication - Discrete 404-1318-1-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VFJP1104LS-TR
Standard LEDs - SMD VFJP1104LS-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1318-2-ND VFJP1104LS-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details