ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LXC100SRW

Description
Win Source Part Number: 1238158-SSB-LXC100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Square with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1032,67-1032R Base Product Number: SSB-LXC100
Request a Quote
Description
Win Source Part Number: 1238158-SSB-LXC100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Square with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1032,67-1032R Base Product Number: SSB-LXC100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238158-SSB-LXC100SRW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238158-SSB-LXC100SRW
Win Source Part Number: 1238158-SSB-LXC100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Square with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1032,67-1032R Base Product Number: SSB-LXC100

Win Source Part Number: 1238158-SSB-LXC100SRW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 50
Configuration: Bar - Single, DIP
Viewing Angle: 160°
Millicandela Rating: 80mcd
Wavelength - Peak: 660nm
Current: 30mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Square with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1032,67-1032R
Base Product Number: SSB-LXC100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238158-SSB-LXC100SRW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
UV Emitters - MTSM405UV-D5120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers