Stanley Electric GmbH LED Indication - Discrete VCEB1104LS-TR

Description
Blue 466nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1293-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1293-2-ND
LED Indication - Discrete 404-1293-2-ND
Blue 466nm LED Indication - Discrete 3.1V 2-PLCC

Blue 466nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VCEB1104LS-TR
Standard LEDs - SMD VCEB1104LS-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1293-2-ND VCEB1104LS-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 476 nm (4760 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details