Stanley Electric Co., Ltd. Optics - LEDs - Light Pipes - URYB1314C-TR URYB1314C-TR

Description
Manufacturer: Stanley Electric Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118599-URYB1314C-TR Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Stanley Electric Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118599-URYB1314C-TR Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - URYB1314C-TR - 1118599-URYB1314C-TR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - URYB1314C-TR
1118599-URYB1314C-TR
Optics - LEDs - Light Pipes - URYB1314C-TR 1118599-URYB1314C-TR
Manufacturer: Stanley Electric Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118599-URYB1314C-TR Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Stanley Electric Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118599-URYB1314C-TR
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1118599-URYB1314C-TR
Product Name Optics - LEDs - Light Pipes - URYB1314C-TR
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2948-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details