Stanley Electric Co., Ltd. LED Indication - Discrete - UG1113F-TR UG1113F-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 387381-UG1113F-TR Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 387381-UG1113F-TR Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - UG1113F-TR
387381-UG1113F-TR
LED Indication - Discrete - UG1113F-TR 387381-UG1113F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 387381-UG1113F-TR Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 387381-UG1113F-TR
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 387381-UG1113F-TR
Product Name LED Indication - Discrete - UG1113F-TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1311-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1 - 1061396-GW CSSRM2.CM-M3M5-XX57-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 120 degrees
Luminous Intensity 78500 milliCandela
View Details