Stanley Electric Co., Ltd. LED Indication - Discrete - PY1112H PY1112H

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1240995-PY1112H Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1240995-PY1112H Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - PY1112H
1240995-PY1112H
LED Indication - Discrete - PY1112H 1240995-PY1112H
Manufacturer: Stanley Electric Co Win Source Part Number: 1240995-PY1112H Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1240995-PY1112H
Manufacturer Homepage: www.stanley.co.jp/e/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240995-PY1112H
Product Name LED Indication - Discrete - PY1112H
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details