Stanley Electric GmbH LED Indication - Discrete PY1112C-TR

Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1016-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1016-2-ND
LED Indication - Discrete 404-1016-2-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - PY1112C-TR
112370-PY1112C-TR
LED Indication - Discrete - PY1112C-TR 112370-PY1112C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 112370-PY1112C-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 147°, 152° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.55mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 112370-PY1112C-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 147°, 152°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1016-2-ND 112370-PY1112C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - PY1112C-TR
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 147 to 152 degrees 147 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 846-1088-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-XZCBDXMYK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details