Red 647nm LED Indication - Discrete 1.8V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-1105-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 25 degrees |