Stanley Electric Co., Ltd. LED Indication - Discrete - HUB1105W-TR HUB1105W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 874005-HUB1105W-TR Series: 1105W Features: Blue 470nm LED Indication - Discrete 3.4V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3216 (1206) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 874005-HUB1105W-TR Series: 1105W Features: Blue 470nm LED Indication - Discrete 3.4V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3216 (1206) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HUB1105W-TR - 874005-HUB1105W-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HUB1105W-TR
874005-HUB1105W-TR
LED Indication - Discrete - HUB1105W-TR 874005-HUB1105W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 874005-HUB1105W-TR Series: 1105W Features: Blue 470nm LED Indication - Discrete 3.4V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 3216 (1206) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Stanley Electric Co
Win Source Part Number: 874005-HUB1105W-TR
Series: 1105W
Features: Blue 470nm LED Indication - Discrete 3.4V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 3216 (1206)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 874005-HUB1105W-TR
Product Name LED Indication - Discrete - HUB1105W-TR
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM395UV4-F10116 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 45 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details