Manufacturer: Stanley Electric Co
Win Source Part Number: 1040026-FR1112C-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 130°, 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 45mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1040026-FR1112C-TR | 404-1012-2-ND |
| Product Name | LED Indication - Discrete - FR1112C-TR | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 626 nm (6260 Å) | 635 nm (6350 Å) |
| Viewing Angle | 130 degrees | 130 to 150 degrees |
| Forward Voltage | 1.9 volts | 1.9 volts |